NPFC - MIL-PRF-32049
PALLET, FIELD ARTILLERY PROJECTILE
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 23 September 1999 |
| Status: | active |
| Page Count: | 42 |
scope:
This specification covers the requirements for three types of pallets used for storing and transporting 155MM projectiles. (see 6.1).
intended Use:
These pallets covered by this specification are military unique because they are used for 155mm projectiles only and have no commercial application. The pallet is used to store and transport up to... View More
Document History
September 23, 1999
PALLET, FIELD ARTILLERY PROJECTILE
A description is not available for this item.
MIL-PRF-32049
September 23, 1999
PALLET, FIELD ARTILLERY PROJECTILE
These pallets covered by this specification are military unique because they are used for 155mm projectiles only and have no commercial application. The pallet is used to store and transport up to...