FORD WSK-M4D719-A
POLYAMIDE (PA) 66, 38% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 2 May 2006 |
| Status: | active |
| Page Count: | 4 |
scope:
The material defined by these specifications is a 10% glass fiber and 28% mineral reinforced polyamide 66 molding compound.
Document History
FORD WSK-M4D719-A
May 2, 2006
POLYAMIDE (PA) 66, 38% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a 10% glass fiber and 28% mineral reinforced polyamide 66 molding compound.
December 8, 2005
POLYAMIDE (PA) 66, 38 % GLASS FIBER/MINERAL REINFORCED, MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a 10% glass fiber and 28% mineral reinforced polyamide 66 molding compound.
April 24, 1996
POLYAMIDE (PA) 66, 38 % GLASS FIBER/MINERAL REINFORCED, MOLDING COMPOUND
1. SCOPE The material defined by this specification is a 10 % glass fiber and 28 % mineral reinforced polyamide 66 molding compound.