UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 60072-2

Dimensions and Output Series for Rotating Electrical Machines Part 2: Frame Numbers 355 to 1 000 and Flange Numbers 1180 to 2360

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 December 1990
Status: active
Page Count: 34
ICS Code (Rotating machinery): 29.160
scope:

This part of IEC 72 relates to all kinds of rotating electrical machines with a horizontal shaft, and with any one of three specific types of foot mounting - i.e. machines with feet down, machines with feet up, and machines for which the bed-plate is an integral part - and with mounting flange for which the shaft height in the feet down version is between 355 mm and 1000 mm and pitch circle diameter of fixing holes between 1180 and 2360 mm.

Document History

IEC 60072-2
December 1, 1990
Dimensions and Output Series for Rotating Electrical Machines Part 2: Frame Numbers 355 to 1 000 and Flange Numbers 1180 to 2360
This part of IEC 72 relates to all kinds of rotating electrical machines with a horizontal shaft, and with any one of three specific types of foot mounting — i.e. machines with feet down, machines...

References

Advertisement