NASA - UFGS-26 05 73.00 40
OVERCURRENT PROTECTIVE DEVICES
| Organization: | NASA |
| Publication Date: | 1 January 2008 |
| Status: | active |
| Page Count: | 28 |
scope:
NOTE:
This specification covers the requirements for circuit breakers, fuses, motor controls, and control devices. This section supports Section 26 27 26.00 40 WIRING DEVICES, Section 26 24 16.00 40 PANELBOARDS, Section 26 24 19.00 40 MOTOR-CONTROL CENTERS, and Section 33 75 00.00 40 HIGH-VOLTAGE SWITCHGEAR AND PROTECTION DEVICES; accordingly, it should be included to the extent applicable to project requirements. Drawings should show frame and trip ratings, interrupting ratings, and NEMA types and sizes, as well as single-line and schematic diagrams, elevations, and details.
Document History