ISO 19064-1
Plastics - Styrene/acrylonitrile (SAN) moulding and extrusion materials - Part 1: Designation system and basis for specifications
| Organization: | ISO |
| Publication Date: | 15 November 2015 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This part of ISO 19064 establishes a system of designation for
styrene/acrylonitril
a) Vicat softening temperature,
b) melt mass-flow rate, and on information about composition, intended application and/or method of processing, important properties, additives, colorants, fillers and reinforcing materials. This part of ISO 19064 is applicable to all copolymers of styrene and/or substituted styrene having between 5 % (m/m) and 50 % (m/m) acrylonitrile.
It applies to materials ready for normal use, unmodified or modified by colorants, additives, fillers, etc.
This part of ISO 19064 does not apply to expandable materials.
It is not intended to imply that materials having the same designation give necessarily the same performance. This part of ISO 19064 does not provide engineering data, performance data or data on processing conditions which may be required to specify a material for a particular application and/or method of processing.
If such additional properties are required, they shall be determined in accordance with the test methods specified in ISO 4894-2, if suitable.
In order to specify a thermoplastic material for a particular application or to ensure reproducible processing, additional requirements may be given in data block 5 (see 3.1).
Document History