ISO 18263-1
Plastics - Mixtures of polypropylene (PP) and polyethylene (PE) recyclate derived from PP and PE used for flexible and rigid consumer packaging - Part 1: Designation system and basis for specification
| Organization: | ISO |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This part of ISO 18263 establishes a system which can be used as the basis for specifications for mixtures of polypropylene (PP) and polyethylene (PE) recyclate
It covers mixtures of polypropylene (PP) and polyethylene (PE) recyclate derived from PP and PE used for flexible and rigid consumer packaging for moulding and extrusion. Recyclate from packaging used for the transport, handling, or storage of hazardous goods shall not be used.
It does not apply to mixtures of recyclates and virgin resin.
It does not apply to the mixtures containing special type of PE or PP, for example, PE-UHMW, TPO, etc.
The types of mixtures of PP and PE recyclate are differentiated from each other by a classification system based on appropriate levels of the designatory properties.
a) Composition
b) Melt mass-flow rate
c) Density
d) Colour
It is not intended to imply that materials having the same designation give necessarily the same performance. This part of ISO 18263 does not provide engineering data, performance data, or data on processing conditions which may be required to specify a material for a particular application and/or method of processing. If additional properties are required, they shall be determined in accordance with the test methods specified in ISO 18263-2, if applicable.
Document History