UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 18263-2

Plastics - Mixtures of polypropylene (PP) and polyethylene (PE) recyclate derived from PP and PE used for flexible and rigid consumer packaging - Part 2: Preparation of test specimens and determination of properties

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2015
Status: active
Page Count: 14
ICS Code (Thermoplastic materials): 83.080.20
scope:

This part of ISO 18263 specifies methods of preparation of test specimens and the standard test methods to be used in determining the properties of mixtures of polypropylene (PP) and polyethylene (PE) recyclate derived from PP and PE used for flexible and rigid consumer packaging for moulding and extrusion. Recyclate from packaging used for the transport, handling, or storage of hazardous goods is not to be used. Since it is impossible to get the information about stabilizer levels of recyclate, it is necessary to add stabilizer as needed. Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given in this part of ISO 18263.

Document History

ISO 18263-2
November 1, 2015
Plastics - Mixtures of polypropylene (PP) and polyethylene (PE) recyclate derived from PP and PE used for flexible and rigid consumer packaging - Part 2: Preparation of test specimens and determination of properties
This part of ISO 18263 specifies methods of preparation of test specimens and the standard test methods to be used in determining the properties of mixtures of polypropylene (PP) and polyethylene...

References

Advertisement