UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

JSA - JIS E 2501-1

Railway applications - Fixed installations - DC switchgear Part 1: General

active, Most Current
Buy Now
Organization: JSA
Publication Date: 5 February 2010
Status: active
Page Count: 47
ICS Code (Railway rolling stock): 45.060
ICS Code (Switchgear and controlgear in general): 29.130.01
scope:

This Standard specifies general requirements for d.c. switchgear and controlgear (hereafter referred to as "switchgear") which supply electrical power to railway rolling stocks and are intended to be used in fixed electrical installations with nominal voltage not exceeding 3000 V d.c.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

IEC 61992-1: 2006 Railway applications-Fixed installations-DC switchgear-Part 1: General (MOD)

The symbols which denote the degree of correspondence (MOD) in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified) and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS E 2501-1
February 5, 2010
Railway applications - Fixed installations - DC switchgear Part 1: General
This Standard specifies general requirements for d.c. switchgear and controlgear (hereafter referred to as "switchgear") which supply electrical power to railway rolling stocks and are intended to be...

References

Advertisement