ASD-STAN PREN 4644-014
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 014: Receptacle, size 1, with ground block, class B and F Product standard
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 7 |
scope:
This standard specifies the size 1 receptacle with ground block for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The plug corresponding to this receptacle is defined in EN 4644-011 and EN 4644-013.
Document History
ASD-STAN PREN 4644-014
July 1, 2014
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 014: Receptacle, size 1, with ground block, class B and F Product standard
This standard specifies the size 1 receptacle with ground block for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The...