UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASD-STAN PREN 4644-025

Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 025: Receptacle, size 2, with flange, class A, C and E Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 July 2014
Status: active
Page Count: 7
scope:

This standard specifies the size 2 receptacle for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The plug corresponding to this receptacle is defined in EN 4644-021 or EN 4644-022 or EN 4644-023.

Document History

ASD-STAN PREN 4644-025
July 1, 2014
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 025: Receptacle, size 2, with flange, class A, C and E Product standard
This standard specifies the size 2 receptacle for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The plug corresponding...

References

Advertisement