UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC TS 18661-1

Information technology - Programming languages, their environments, and system software interfaces - Floatingpoint extensions for C - Part 1: Binary floating-point arithmetic

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2014
Status: active
Page Count: 62
ICS Code (Languages used in information technology): 35.060
scope:

This part of ISO/IEC TS 18661 extends programming language C to support binary floating-point arithmetic conforming to ISO/IEC/IEEE 60559:2011. It covers all requirements of IEC 60559 as they pertain to C floating types that use IEC 60559 binary formats.

This part of ISO/IEC TS 18661 does not cover decimal floating-point arithmetic, nor does it cover most optional features of IEC 60559.

This part of ISO/IEC TS 18661 is primarily an update to IEC 9899:2011 (C11), normative Annex F (IEC 60559 floating-point arithmetic). However, it proposes that the new interfaces that are suitable for general implementations be added in the Library clauses of C11. Also it includes a few auxiliary changes in C11 where the specification is problematic for IEC 60559 support.

Document History

ISO/IEC TS 18661-1
July 15, 2014
Information technology - Programming languages, their environments, and system software interfaces - Floatingpoint extensions for C - Part 1: Binary floating-point arithmetic
This part of ISO/IEC TS 18661 extends programming language C to support binary floating-point arithmetic conforming to ISO/IEC/IEEE 60559:2011. It covers all requirements of IEC 60559 as they pertain...

References

Advertisement