ISO 1132-2
Rolling Bearings - Tolerances Part 2: Measuring and Gauging Principles and Methods
| Organization: | ISO |
| Publication Date: | 1 September 2001 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
This part of ISO 1132 establishes guidelines for measurement of dimensions, running accuracy and internal clearance of rolling bearings. The purpose is to outline the fundamentals of various measuring and gauging principles which may be used in order to clarify and comply with the definitions of ISO 1132-1 and ISO 5593.
The measuring and gauging methods described in this part of ISO 1132 may differ amongst themselves and do not provide for a unique interpretation. It is recognized that there are other adequate measuring and gauging methods and that technical development may result in even more convenient methods. Therefore, this part of ISO 1132 does not imply any obligation to apply any particular method. However, the methods specified may be referred to in cases of dispute.
Document History