DIN ISO 3019-1
Hydraulic fluid power - Dimensions and identification code for mounting flanges and shaft ends of displacement pumps and motors - Part 1: Inch series shown in metric units (ISO 3019-1:2001)
| Organization: | DIN |
| Publication Date: | 1 February 2004 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Pumps and motors): | 23.100.10 |
scope:
This part of ISO 3019 specifies sizes and dimensions and
establishes an identification code for the two- and four- bolt
mounting flanges and the shaft ends of positive-displacemen
NOTE Involute spline is in accordance with SAE J744.
Document History