DIN 13-24
ISO general purpose metric screw threads - Part 24: Limits of sizes for fine pitch threads with the prefered tolerance classes; Nominal diameter from 112 mm to 180 mm
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 August 2005 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Metric screw threads): | 21.040.10 |
Document History
DIN 13-24
August 1, 2005
ISO general purpose metric screw threads - Part 24: Limits of sizes for fine pitch threads with the prefered tolerance classes; Nominal diameter from 112 mm to 180 mm
A description is not available for this item.
October 1, 1983
ISO metric screw threads - Limits of sizes for fine screw threads within the range 112 to 180 mm nominal diameter, together with the commonly used tolerance classes
A description is not available for this item.
June 1, 1972
ISO metric fine threads from 112 to 180 mm diameter; limits
A description is not available for this item.