MODUK - TS 70002
Crosslinked Expanded Ethylene-Vinyl Acetate Sheets and Mouldings
| Organization: | MODUK |
| Publication Date: | 15 September 1976 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This specification relates to expanded ethylene-vinyl acetate sheets and mouldings for use as resilient cushioning material for packaging and general industrial application. The material has a low water absorption and may be used outside a waterproof barrier. It is non-silver staining. The material may be used within the temperature range -20° to +50°C.
The load bearing characteristic of the material covered by this specification is as follows:
Maximum static stress 4.0 kPa.
The material is cross linked and can be thermoformed over a wide temperature range.
Document History