UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - ISO/IEC ISP 10609-42-99

Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 42: Definition of Profile TD4111

inactive, Most Current
Organization: CSA
Publication Date: 1 July 1999
Status: inactive
Page Count: 18
scope:

General

ISO/IEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1 standards, which collectively provide the connection-mode Transport Service using the connection-mode Network Service.

This part of ISO/IEC ISP 10609 defines the profile TD4111. The TD4111 profile is in the TD Group which supports Transport protocol class 0.

Position within the taxonomy

The taxonomy of OS1 profiles is defined in ISO/IEC TR 10000-2. This part of ISOIIEC ISP 10609 defines the profile:

TD4 1 1 1 Connection-mode Transport Service over connection-mode Network Service - ISDN B-channel permanent service - X.25 DTE to DTE operation.

NOTE - At time of publication of this part of ISO/IEC ISP 10609, there is no difference from a terminal point of view between "permanent" and "semi-permanent" connections. However, ITU-T may define a procedure that would allow an ISDN terminal to have a semi-permanent connection in support of a permanent B-channel. At that time, amendments to this profile may be necessary. This profile uses the term "permanent".

This profile may be combined with any A-profile at the A/T boundary.

Document History

ISO/IEC ISP 10609-42-99
July 1, 1999
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 42: Definition of Profile TD4111
General ISO/IEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1 standards, which collectively...
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 42: Definition of Profile TD4111
General ISO/IEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1 standards, which collectively...

References

Advertisement