NPFC - A-A-59130
ANALYZER, SPECTRUM 10 KHZ TO 50 GHZ
| Organization: | NPFC |
| Publication Date: | 17 October 1997 |
| Status: | active |
| Page Count: | 8 |
scope:
This CID outlines the minimum requirements for a programmable spectrum analyzer, with up to 100 Hertz (Hz) resolution bandwidth, which operates in the 10 Kilohertz (KHz) to 50 Gigahertz (GHz) range. The spectrum analyzer's features shall also include internal preselection and external mixers for electronic testing up to 50 GHz sweeps. Only those manufacturers that meet or surpass the requirements outlined in this CID are qualified. Test equipment offered shall be commercially avail-able and may be modified to the extent necessary to meet the following description.
Document History