UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - CAN/CSA-ISO/IEC 14393-00

Information Technology - Test Methods for Measuring Conformance to Directory Services - Application Program Interface (API) (Language Independent)

inactive, Most Current
Organization: CSA
Publication Date: 1 March 2000
Status: inactive
Page Count: 242
scope:

This International Standard defines requirements for test methods for measuring conformance to ISO/IEC 14392 {13}.

ISO/IEC 14392 {13} is stated in terms that are independent of any particular programming language, but each implementation that conforms to it implements a particular programming language binding, and conforms to its programming language binding specifica tion. Each set of test methods for measuring conformance to ISO/IEC 14392 {13} assumes a particular programming language binding specification. Each programming language binding specification may impose further, programming language specific, requirements on the test methods that, in conjunction with the requirements imposed by this International Standard, constitute the requirements that shall be satisfied by test methods used for measuring conformance to that programming language binding specification. This International Standard applies to all sets of test methods for measuring conformance to any programming language binding specification for ISO/IEC 14392 {13}.

Document History

CAN/CSA-ISO/IEC 14393-00
March 1, 2000
Information Technology - Test Methods for Measuring Conformance to Directory Services - Application Program Interface (API) (Language Independent)
This International Standard defines requirements for test methods for measuring conformance to ISO/IEC 14392 {13}. ISO/IEC 14392 {13} is stated in terms that are independent of any particular...
Advertisement