UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DOD - DESC-DWG-89059

CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, SOCKET, SIZE 8, STRAIGHT, CRIMP REMOVABLE

active, Most Current
Buy Now
Organization: DOD
Publication Date: 18 November 1992
Status: active
Page Count: 5
scope:

This drawing covers the design and performance requirements for a coaxial, socket, size 8, straight, crimp removable, electrical contact.

The complete PIN shall be as shown in the following example: TABLE I. Cable codes.

Cable Cable PIN Dimensions ------------------------------ code 1/ A B C D ------------------------------------------------------ A M17/169-00001 .929 .275 .124 .040 B M17/172-00001 .929 .275 .152 .067 C M17/95-RG180 1.037 .520 .235 .108 D M17/155-00001 1.037 .520 .235 .120

intended Use:

Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for... View More

Document History

March 16, 2016
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, SOCKET, SIZE 8, STRAIGHT, CRIMP REMOVABLE
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
April 23, 2008
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, SOCKET, SIZE 8, STRAIGHT, CRIMP REMOVABLE
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
March 28, 2001
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, SOCKET, SIZE 8, STRAIGHT, CRIMP REMOVABLE
A description is not available for this item.
DESC-DWG-89059
November 18, 1992
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, SOCKET, SIZE 8, STRAIGHT, CRIMP REMOVABLE
This drawing covers the design and performance requirements for a coaxial, socket, size 8, straight, crimp removable, electrical contact. The complete PIN shall be as shown in the following example:...
August 12, 1991
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, SOCKET, SIZE 8, STRAIGHT, CRIMP REMOVABLE
A description is not available for this item.
March 27, 1991
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, SOCKET, SIZE 8, STRAIGHT, CRIMP REMOVABLE
A description is not available for this item.

References

Advertisement