UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA Z243.177.7

Information Technology - Open Systems Interconnection - the Directory - Part 7: Selected Object Classes

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 1991
Status: active
Page Count: 25
scope:

This part of ISO/IEC 9594 defines a number of selected attribute sets and object classes which may be found useful across a range of applications of the Directory. The definition of an attribute set involves identifying the attributes that it contains, and facilitates the definition of object classes.The definition of an object class involves optionally allocating an Object Identifier to it. and listing a number of attribute types which are relevant to objects of that class. These definitions are used by the administrative authority which is responsible for the management of the Directory information.

Any Administrative Authority can define its own object classes or subclasses for any purpose.

Notes

These definitions may or may not use the notation specified in ISO/IEC 9594-2.

It is recornmendcd that an object class defincd in this docuincni. or a subclass derived îrom one, be used in preference to the generation of a new one, whenever the semantics is appropriaie for the application.

Administrative authorities may support some or ail the selected object classes, and may also add object classes.

All Administrative authorities shall support the object classes which the directory uses for its own purpose (the top, alias and DSA object classes).

Document History

CSA Z243.177.7
January 1, 1991
Information Technology - Open Systems Interconnection - the Directory - Part 7: Selected Object Classes
This part of ISO/IEC 9594 defines a number of selected attribute sets and object classes which may be found useful across a range of applications of the Directory. The definition of an attribute set...

References

Advertisement