BSI - BS A 329
Nuts, Anchor, Self-Locking, Fixed, Single Lug, with Counterbore, with MJ Threads, Classifications: 1 100 MPa (at Ambient Temperature)/235 Degrees Celsius, 1 100 MPa (at Ambient Temperature)/315 Degrees Celsius and 1 100 MPa (at Ambient Temperature)/425 Degrees Celsius - Dimensions
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 February 1999 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
Document History
BS A 329
February 15, 1999
Nuts, Anchor, Self-Locking, Fixed, Single Lug, with Counterbore, with MJ Threads, Classifications: 1 100 MPa (at Ambient Temperature)/235 Degrees Celsius, 1 100 MPa (at Ambient Temperature)/315 Degrees Celsius and 1 100 MPa (at Ambient Temperature)/425 Degrees Celsius - Dimensions
A description is not available for this item.