ISO 3019-1
Hydraulic Fluid Power - Dimensions and Identification Code for Mounting Flanges and Shaft Ends of Displacement Pumps and Motors - Part 1: Inch Series Shown in Metric Units
| Organization: | ISO |
| Publication Date: | 1 June 2001 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Pumps and motors): | 23.100.10 |
scope:
This part of ISO 3019 specifies sizes and dimensions and
establishes an identification code for the two- and fourbolt
mounting flanges and the shaft ends of positive-displacemen
NOTE Involute spline is in accordance with SAE J744 [1].
Document History