BSI - BS 1902-4.6
Methods of testing Refractory materials - Part 4: Properties measured under an applied stress - Section 4.6 Determination of resistance to abrasion at ambient temperature (abradability index at ambient temperature) (method 1902-406)
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 28 February 1985 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Refractories): | 81.080 |
scope:
Test method for measuring abrasion of refractory materials at ambient temperatures. The test material is subjected to the action of abrasive grit, and the volume loss compared with that of a standard material.
Document History
BS 1902-4.6
February 28, 1985
Methods of testing Refractory materials - Part 4: Properties measured under an applied stress - Section 4.6 Determination of resistance to abrasion at ambient temperature (abradability index at ambient temperature) (method 1902-406)
Test method for measuring abrasion of refractory materials at ambient temperatures. The test material is subjected to the action of abrasive grit, and the volume loss compared with that of a standard...