UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - ISO/IEC ISP 10608-6-99

Information Technology - International Standardized Profile TAnnnn - Connection-Mode Transport Service over Connectionless-Mode Network Service - Part 6: Definition of Profile TA54, Operation over an FDDI LAN Subnetwork

inactive, Most Current
Organization: CSA
Publication Date: 1 January 1999
Status: inactive
Page Count: 22
scope:

General

ISO/IEC ISP 10608 is applicable to end systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1 base standards that collectively provide the connectionmode Transport Service using the connectionless-mode Network Service.

This part of ISO/IEC ISP 10608 is applicable to the provision of the connection-mode Transport Service in end systems attached to an FDDI LAN subnetwork from which the standardized connectionless-mode Network Service can be made available.

Position within the taxonomy

The taxonomy of OSI profiles is defined in ISO/IEC TR 10000-2. This part of ISO/IEC ISP 10608 defines the profile:

TA54: Connection-mode transport service over connectionless-mode network service over an FDDI LAN subnetwork.

Scenario

Figure 1 illustrates the end system configurations to which this part of ISO/IEC ISP 10608 is applicable

Document History

ISO/IEC ISP 10608-6-99
January 1, 1999
Information Technology - International Standardized Profile TAnnnn - Connection-Mode Transport Service over Connectionless-Mode Network Service - Part 6: Definition of Profile TA54, Operation over an FDDI LAN Subnetwork
General ISO/IEC ISP 10608 is applicable to end systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1 base standards that...
January 1, 1999
Information Technology - International Standardized Profile TAnnnn - Connection-Mode Transport Service over Connectionless-Mode Network Service - Part 6: Definition of Profile TA54, Operation over an FDDI LAN Subnetwork
General ISO/IEC ISP 10608 is applicable to end systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1 base standards that...
Advertisement