UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - CAN/CSA-ISO/IEC-12060-5

Information Technology - International Standardized Profiles - OSI Management - Management Functions - Part 5: AOM231 - General Log Control

inactive, Most Current
Organization: CSA
Publication Date: 1 April 1996
Status: inactive
Page Count: 19
scope:

General

This part of ISO/IEC ISP 12060 specifies the General log control profile: AOM231, which is applicable to end systems operating in the Open Systems Interconnection (OSI) environment. AOM23 1 specifies a combination of OSI standards which collectively provide General log control. General log control provides a means for selecting which notifications (generated by managed objects) or incoming event reports are logged within the open system; the criteria for selection are speczied in a Log managed object.

AOM231 also provides a means for initiating, terminating, suspending and resuming the logging process as well as modification of the logging selection criteria and retrieving information from the logs. These capabilities are achieved by a set of operations upon, and a set of notifications generated by, the log object.

AOM231 also specifies use of a combination of standards that collectively provide the subset of the Common Management Information Service required by this part of ISO/IEC ISP 12060.

The support of the complete set of operation and notification services and of the management attributes does not imply that all these features shall be used in ail instances of communication, The selection of the features depends on the requirements of the MIS users.

The definitions and conventions used in this part of ISO/IEC ISP 12060 are specified in ISO/IEC ISP 12059-0, Common definitions for management function profiles.

Document History

CAN/CSA-ISO/IEC-12060-5
April 1, 1996
Information Technology - International Standardized Profiles - OSI Management - Management Functions - Part 5: AOM231 - General Log Control
General This part of ISO/IEC ISP 12060 specifies the General log control profile: AOM231, which is applicable to end systems operating in the Open Systems Interconnection (OSI) environment. AOM23 1...

References

Advertisement