UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

BSI - BS 4320

Specification for Metal washers for general engineering purposes metric series

active, Most Current
Buy Now
Organization: BSI
Publication Date: 23 May 1968
Status: active
Page Count: 18
ICS Code (Washers, locking elements): 21.060.30
scope:

Relates to bright metal and black metal washers for use with ISO metric bolts, screws and nuts. The washers are basically divided into 3 categories of size: 'normal', 'large' and 'extra large' diameter series and the bright washers are further divided by including a 'light range' which have thicknesses approximately 60 per cent of the 'normal range' thicknesses. The bright metal washers cover the range for bolts, M1 to M39, and the black metal washers cover the range M5 to M68. Appendix gives details of sizes greater than 68 mm diameter, up to and including size M150.

Document History

BS 4320
May 23, 1968
Specification for Metal washers for general engineering purposes metric series
Relates to bright metal and black metal washers for use with ISO metric bolts, screws and nuts. The washers are basically divided into 3 categories of size: 'normal', 'large' and 'extra large'...

References

Advertisement