UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASTM International - ASTM C36/C36M-03

Standard Specification for Gypsum Wallboard

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2003
Status: inactive
Page Count: 4
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification covers gypsum wallboard which is designed to be used for walls, ceilings, or partitions and affords a surface suitable to receive decoration.

Note 1-Specification C 840 contains application procedures for gypsum wallboard.

1.2 The values stated in either inch-pound or SI (metric) units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system shall be used independent of the other. Values from the two systems shall not be combined.

1.3 The text of this standard references notes and footnotes that provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

Document History

ASTM C36/C36M-03
October 1, 2003
Standard Specification for Gypsum Wallboard
1.1 This specification covers gypsum wallboard which is designed to be used for walls, ceilings, or partitions and affords a surface suitable to receive decoration. Note 1—Specification C 840...
May 10, 2001
Standard Specification for Gypsum Wallboard
1.1 This specification covers gypsum wallboard which is designed to be used for walls, ceilings, or partitions and affords a surface suitable to receive decoration. Note 1--Specification C840...
May 10, 2001
Standard Specification for Gypsum Wallboard
1.1 This specification covers gypsum wallboard which is designed to be used for walls, ceilings, or partitions and affords a surface suitable to receive decoration. Note 1--Specification C840...
Advertisement