UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

MODUK - TS 10221B

Paint, Emulsion, Vinyl Silk, Mould-Resistant, for Interior Use

active, Most Current
Organization: MODUK
Publication Date: 15 January 1981
Status: active
Page Count: 14
scope:

This specification relates to vinyl silk emulsion paint with fungicidal properties based on polyvinyl and/or acrylic homo- or co-polymer resins suitable for the decoration of the interior of buildings. Paints to this specification are available in a limited number of colours chosen from those in BS 4800. The paint shall be capable of being applied by brushing or rolling after the addition of up to 10% of water by volume.

It is not expected to be used either as a cure in severe cases of mould growth, or where dampness or hygiene demands a heavy-duty coating.

The paint system for new surfaces will normally consist of one sealing coat followed by one finishing coat. On excessively absorbent surfaces it may be necessary to use a paint system of one sealing coat followed by two finishing coats. The sealing coat will normally be obtained by thinning the paint as supplied with up to 20% of water by volume.

The coating shall retain good decorative appearance and effective mould-resistance for four years in situations where, in the absence of fungicidal properties, light mould growth may develop.

Document History

TS 10221B
January 15, 1981
Paint, Emulsion, Vinyl Silk, Mould-Resistant, for Interior Use
This specification relates to vinyl silk emulsion paint with fungicidal properties based on polyvinyl and/or acrylic homo- or co-polymer resins suitable for the decoration of the interior of...

References

Advertisement