BSI - BS 6364
Valves for Cryogenic Service
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 29 February 1984 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Other valves): | 23.060.99 |
scope:
Specifies requirements supplementary to those in the applicable valve product standards when the valves are used for cryogenic service. Applies to the size range DN 15 to the maximum size in the applicable product standards and in the temperature range of -50°C to -196°C.
Document History
BS 6364
February 29, 1984
Valves for Cryogenic Service
Specifies requirements supplementary to those in the applicable valve product standards when the valves are used for cryogenic service. Applies to the size range DN 15 to the maximum size in the...
February 29, 1984
Valves for Cryogenic Service
A description is not available for this item.
February 29, 1984
Valves for Cryogenic Service
A description is not available for this item.