Purpose of Standard Roller bearing performance is a function of many variables. These include the bearing design, the characteristics of the material from which the bearings are made, the way in...
This Standard covers the dimensional requirements, physical properties, and related test methods for helical spring-lock washers (# 0 through 3 in.), tooth-lock washers (# 2 through 13⁄4 in.), and...
This standard covers nomenclature, defininitions, identification number, dimensions and tolerances of Woodruff Keys and Keyseats. It represents manufacturing practices for sizes and types from 1/16,...
This standard establishes a uniform relationship between shaft size and key size for parallel and taper keys retaining similar basic sizing as found in the withdrawn B17.1-1943 standard. This...
The procedures in this Information Sheet describe the methods for determining Geometry Factors for Pitting Resistance, I, and Bending Strength, J. These values are then used in conjunction with the...