CSA - ISO/IEC ISP 10609-28-99
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 28: Subnetwork-Type Dependent Requirements for Data Link Layer for End Systems Attached to an ISDN Subnetwork
| Organization: | CSA |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 22 |
scope:
ISO/IEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OSI standards, which collectively provide the connection-mode Transport Service using the connection-mode Network Service.
This part of ISO/IEC ISP 10609 specifies the requirements for the Data Link Layer that apply specifically to configurations involving access to an ISDN subnetwork. The requirements specified in this part apply to Service Access Point Identifier (SAPI) of value 0 used to provide Data Link Layer services to a call control Layer 3 entity and to SAPI of value 16 used to provide Data Link Layer services to an X.25 Layer 3 entity.
Document History