BSI - BS 4199-2
Surgical Suction Apparatus Part 2: Electrically Operated Surgical Suction Apparatus for Continuous Drainage
inactive, Most Current
| Organization: | BSI |
| Publication Date: | 18 July 1968 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Surgical instruments and materials): | 11.040.30 |
scope:
Basic requirement intended for equipment for use on d.c. or on single phase a.c. supplies up to 250 V and capable of producing a reduced pressure (vacuum) of at least 150 mmHg below an atmospheric pressure of 760 mmHg (i.e. an absolute pressure of 610 mmHg (813 mbar)) for the continuous drainage of body cavities. Provision is made for both low and high air flow types of equipment.
Document History
BS 4199-2
July 18, 1968
Surgical Suction Apparatus Part 2: Electrically Operated Surgical Suction Apparatus for Continuous Drainage
Basic requirement intended for equipment for use on d.c. or on single phase a.c. supplies up to 250 V and capable of producing a reduced pressure (vacuum) of at least 150 mmHg below an atmospheric...