UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASME B73.5M

Specification for Thermoplastic and Thermoset Polymer Material Horizontal End Suction Centrifugal Pumps for Chemical Process

active, Most Current
Buy Now
Organization: ASME
Publication Date: 1 January 1995
Status: active
Page Count: 30
scope:

This Standard covers centrifugal pumps of horizontal, end suction single stage, centerline discharge design, which components are made of thermoplastic and thermoset polymer materials either reinforced or nonreinforced. It includes dimensional interchangeability requirements and certain design features to facilitate installation and maintenance. It is the intent of this Standard that pumps of the same standard dimension designation from all sources of supply shall be interchangeable with respect to mounting dimensions, size, and location of suction and discharge nozzles, input shafts, baseplates, and foundation bolt holes.

This Standard does not include lined or nonpolymer components.

Document History

ASME B73.5M
January 1, 1995
Specification for Thermoplastic and Thermoset Polymer Material Horizontal End Suction Centrifugal Pumps for Chemical Process
This Standard covers centrifugal pumps of horizontal, end suction single stage, centerline discharge design, which components are made of thermoplastic and thermoset polymer materials either...

References

Advertisement