IPC - TM-650 2.5.1B
Arc Resistance of Printed Wiring Material
active, Most Current
| Organization: | IPC |
| Publication Date: | 1 May 1986 |
| Status: | active |
| Page Count: | 2 |
scope:
This method describes a technique for evaluating the ability of a material to resist tracking when subjected to a high voltage low current arc just above the surface of the material. It can be used on materials of various thickness by stacking materials. This procedure is based on techniques described in ASTM D495.
Document History
TM-650 2.5.1B
May 1, 1986
Arc Resistance of Printed Wiring Material
This method describes a technique for evaluating the ability of a material to resist tracking when subjected to a high voltage low current arc just above the surface of the material. It can be used...