IEC 60454-3-8
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 8 - Woven fabric tapes with pressuresensitive adhesive based on glass, cellulose acetate alone or combined with viscose fibre
| Organization: | IEC |
| Publication Date: | 1 February 2006 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
This sheet of IEC 60454-3 contains the requirements for
- glass fabric tapes with pressure-sensitive adhesive,
- cellulose acetate woven fabric tapes with rubber thermosetting adhesive,
- combined cellulose-viscose woven fabric tapes, one side covered with a thermoplastic material, the other side with thermosetting adhesive.
Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application, and not based on this specification alone.
Document History