BSI - BS 1042-2.2
Measurement of fluid flow in closed conduits — Part 2: Velocity area methods — Section 2.2 Method of measurement of velocity at one point of a conduit of circular cross section
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 August 1983 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Flow in closed conduits): | 17.120.10 |
scope:
Gives a method of determining the volume rate of flow of a single phase fluid of a substantially constant density (Mach no ≤0.25) under steady fully developed flow conditions in a closed conduit of circular cross section running full, by measurement of the flow velocity at a single point.
Document History
BS 1042-2.2
August 31, 1983
Measurement of fluid flow in closed conduits — Part 2: Velocity area methods — Section 2.2 Method of measurement of velocity at one point of a conduit of circular cross section
Gives a method of determining the volume rate of flow of a single phase fluid of a substantially constant density (Mach no ≤0.25) under steady fully developed flow conditions in a closed conduit of...