UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - CAN/CSA-C22.2 NO. 5.2-M90

Moulded Case Switches

inactive, Most Current
Organization: CSA
Publication Date: 1 January 1990
Status: inactive
Page Count: 46
scope:

This Standard applies to moulded case switches (hereinafter referred to, for convenience, as switches) rated at 6000 A or less and at 600 V or less that are assembled as an integral unit in a supporting and enclosing housing of moulded insulating material.

This Standard applies to moulded case switches intended for installation in overall enclosures or as components of other equipment intended for use in accordance with the Rules of the Canadian Electrical Code, Part I .

Clause 8 of this Standard covers accessories that may be installed on moulded case switches, either in the factory or in the field, including the following:

(a) electrical operator;

(b) over-voltage trip device:

(c) under-voltage trip device;

(d) auxiliary switch; and

(e) shunt-trip device.

Document History

CAN/CSA-C22.2 NO. 5.2-M90
January 1, 1990
Moulded Case Switches
This Standard applies to moulded case switches (hereinafter referred to, for convenience, as switches) rated at 6000 A or less and at 600 V or less that are assembled as an integral unit in a...

References

Advertisement