UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

FORD - WSA-M21P13-A4

CORROSION PROTECTIVE COATING, ZINC/ ALUMINUM/COMBINATION TYPE - 400 h PLUS TOP COAT SEALER ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Organization: FORD
Publication Date: 28 January 2004
Status: inactive
Page Count: 3
scope:

1. SCOPE

These specifications define four performance levels of a proprietary corrosion protection coating for steel which is heat converted from an aqueous dispersion of zinc flake, chromium salts, and organic materials. The final coating of A1, A2 and A3 principally consists of zinc. A4 consists of approximately 50/50 zinc/aluminum. A3 contains an integral lubrication constituent for the control of Torque-Tension characteristics.

Document History

WSA-M21P13-A4
January 28, 2004
CORROSION PROTECTIVE COATING, ZINC/ ALUMINUM/COMBINATION TYPE - 400 h PLUS TOP COAT SEALER ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define four performance levels of a proprietary corrosion protection coating for steel which is heat converted from an aqueous dispersion of zinc flake, chromium salts,...
May 8, 1991
CORROSION PROTECTIVE COATING, ZINC/CHROMATE/ COMBINATION TYPE
1. SCOPE These specifications define four performance levels of a proprietary corrosion protection coating for steel which is heat converted from an aqueous dispersion of zinc flake, chromium salts,...

References

Advertisement