DS/I-ETS 300220
Radio Equipment and Systems (RES) - Short range devices - Technical characteristics and test methods for radio equipment to be used in the 25 MHz to 1000 MHz frequency range - With power levels ranging up to 500 mW
active, Most Current
| Organization: | DS |
| Publication Date: | 18 April 1994 |
| Status: | active |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
This I-ETS covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance available. It applies to Short Range Devices: - with an antenna connection and/or with an integral antenna.
Document History
DS/I-ETS 300220
April 18, 1994
Radio Equipment and Systems (RES) - Short range devices - Technical characteristics and test methods for radio equipment to be used in the 25 MHz to 1000 MHz frequency range - With power levels ranging up to 500 mW
This I-ETS covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics which may be...