The many proprietary designations for aluminum finishes can confuse users specifying finishes. To remedy this, the Aluminum Association developed a designation system broad enough to cover all types...
This Standard covers the complete general and dimensional data for square head and slotted headless set screws. Also included is Nonmandatory Appendix A covering the formulas on which dimensional...
This Standard covers general specifications and dimensions for flat, round hole washers, both soft (as fabricated) and hardened, intended for use in general purpose applications. The inclusion of...
This Standard covers the dimensions, physical properties, and methods of testing for helical spring and tooth lock washers. The inclusion of dimensional data in this Standard is not intended to imply...
This Standard covers the dimensional requirements, physical properties, and related test methods for helical spring-lock washers (# 0 through 3 in.), tooth-lock washers (# 2 through 13⁄4 in.), and...
This handbook prescribes criteria for the design of structures (including temporary structures) that are fabricated of structural aluminum, composites of timber and precast concrete construction with...