API MPMS 11.2
Manual of Petroleum Measurement Standards Chapter 11.2.1 and 11.2.1M - Compressibility Factors for Hydrocarbons: 0-90 Degrees API Gravity and 638-1074 Kilograms per Cubic Metre Ranges Chapter 11.2.3 and 11.2.3M - Water Calibration of Provers Computer Tape Information and Documentation
active, Most Current
Buy Now
| Organization: | API |
| Publication Date: | 1 August 1984 |
| Status: | active |
| Page Count: | 21 |
scope:
The purpose of this standard is to correct hydrocarbon volumes metered under pressure to the corresponding volumes at the equilibrium pressure for the metered temperature. This standard contains compressibility factors related to meter temperature and API gravity (60°F) of metered material. The corresponding metric version is Chapter 11.2.1M.
Document History
API MPMS 11.2
August 1, 1984
Manual of Petroleum Measurement Standards Chapter 11.2.1 and 11.2.1M - Compressibility Factors for Hydrocarbons: 0-90 Degrees API Gravity and 638-1074 Kilograms per Cubic Metre Ranges Chapter 11.2.3 and 11.2.3M - Water Calibration of Provers Computer Tape Information and Documentation
The purpose of this standard is to correct hydrocarbon volumes metered under pressure to the corresponding volumes at the equilibrium pressure for the metered temperature. This standard contains...