IPC - TM-650 2.4.4.1A
Flexural Strength of Laminates (at Elevated Temperature)
active, Most Current
| Organization: | IPC |
| Publication Date: | 1 December 1994 |
| Status: | active |
| Page Count: | 2 |
scope:
This test method is designed to determine the flexural strength of laminates of the thicknesses greater than, or equal to, 0.51 mm [0.020 in] by applying a specific load to a specified sized and shaped specimen at elevated temperature.
Document History
TM-650 2.4.4.1A
December 1, 1994
Flexural Strength of Laminates (at Elevated Temperature)
This test method is designed to determine the flexural strength of laminates of the thicknesses greater than, or equal to, 0.51 mm [0.020 in] by applying a specific load to a specified sized and...