UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - CAN/CSA-Z323.4.8-94

Wheelchairs - Part 8: Test Dummies

inactive, Most Current
Organization: CSA
Publication Date: 1 July 1994
Status: inactive
Page Count: 27
scope:

This part of ISO 7176 specifies the construction of test dummies with nominal masses of 25 kg, 50 kg, 75 kg and 100 kg, intended for use as specifies in other parts of ISO 7176.

The test dummies are so desgined that their centers of gravity with respect to a wheelchair under test are located at approximately the same positons as those of an average human being of the same mass seated in the wheelchair.

Document History

CAN/CSA-Z323.4.8-94
July 1, 1994
Wheelchairs - Part 8: Test Dummies
This part of ISO 7176 specifies the construction of test dummies with nominal masses of 25 kg, 50 kg, 75 kg and 100 kg, intended for use as specifies in other parts of ISO 7176. The test dummies are...

References

Advertisement