BSI - BS 3505
Specification for Unplasticized Polyvinyl Chloride (PVC-U) Pressure Pipes for Cold Potable Water
inactive, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 December 1986 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Water supply systems): | 91.140.60 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
Pipes up to and including nominal size 24 for use at pressures up to 15 bar at 20°C, such that pipes which conform with the standard will be acceptable to UK water undertakings.
Document History
BS 3505
December 31, 1986
Specification for Unplasticized Polyvinyl Chloride (PVC-U) Pressure Pipes for Cold Potable Water
Pipes up to and including nominal size 24 for use at pressures up to 15 bar at 20°C, such that pipes which conform with the standard will be acceptable to UK water undertakings.
October 17, 1968
Specification for unplasticized PVC pipe for cold water services
Requirements for material, classification and dimensions of pipes, physical and mechanical characteristics, sampling, marking and stocking and transport. Test methods.