UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

MODUK - TS 324G

Sealing Compound (Two Part), for Screw Threads, Type QX (Cashew Polymer Base, RD 1286)

active, Most Current
Organization: MODUK
Publication Date: 22 August 1960
Status: active
Page Count: 19
scope:

This specification relates to a two-component compound which cures at room temperature and is used mainly for sealing screw threads.

The designation 'Type QX' indicates that the material is suitable for certain applications where a high degree of compatibility with explosives is a requirement. However, compatibility with all explosives in all environments has not been established, and Design Authorities should seek advice on particular applications from the Director, Propellants, Explosives and Rocket Motor Establishment, Waltham Abbey, Essex.

Advice to users and contractors is contained in Annexes J, K, and L to this specification.

Document History

TS 324G
August 22, 1960
Sealing Compound (Two Part), for Screw Threads, Type QX (Cashew Polymer Base, RD 1286)
This specification relates to a two-component compound which cures at room temperature and is used mainly for sealing screw threads. The designation 'Type QX' indicates that the material is suitable...

References

Advertisement