FORD - WSB-M1A312-A3
STEEL, SHEET, BAKE HARDENABLE, ZINC, ZINC/ IRON AND ZINC/ALLOY ELECTROLYTICALLY COATED ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
| Organization: | FORD |
| Publication Date: | 22 November 1999 |
| Status: | inactive |
| Page Count: | 9 |
scope:
1. SCOPE
The materials defined by this specification are zinc, zinc/iron, zinc/ nickel and other zinc/alloy coated steel sheet which has the capability of strengthening during the paint bake operation. Annealing by the steel supplier will be by the batch or continuous annealing process.
Document History
WSB-M1A312-A3
November 22, 1999
STEEL, SHEET, BAKE HARDENABLE, ZINC, ZINC/ IRON AND ZINC/ALLOY ELECTROLYTICALLY COATED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by this specification are zinc, zinc/iron, zinc/ nickel and other zinc/alloy coated steel sheet which has the capability of strengthening during the paint bake...
February 15, 1996
STEEL, SHEET, BAKE HARDENABLE, ZINC, ZINC/ IRON AND ZINC/ALLOY ELECTROLYTICALLY COATED
1. SCOPE The materials defined by t h i s s p e c i f i c a t i o n are z i n c , z i n c /i r o n , z i n c /n i c k e l a n d o t h e r z i n d a l l o y c o a t e d steel sheet which h a s t h e c...