UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 3511-4

Industrial Process Measurement Control Functions and Instrumentation - Symbolic Representation - Part 4: Basic Symbols for Process Computer, Interface, and Shared Display/Control Functions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 August 1985
Status: active
Page Count: 10
ICS Code (Graphical symbols for use on mechanical engineering and construction drawings, diagrams, plans, maps and in relevant technical product documentation): 01.080.30
ICS Code (Industrial process measurement and control): 25.040.40
scope:

Scope and field of application

The symbols established in this part of ISO 3511 have been developed to be used in conjunction with the symbols given in ISO 3511/1 and ISO 3511/2 and shall be considered as supplementary.

They are intended to provide a means of illustrating process computer and/or shared display/control functions in the field of process measurement and control and may be used with the symbols of ISO 3511/1 and ISO 3511/2. They will enable users to show and identify in simple form the functions of instruments, the process computer, and shared display/control functions, or any combination of these.

It is permissible to use the basic symbol for computer-based functions (see 3.1) throughout for any software-based digital system. This is not intended to preclude the use of the basic symbol for shared display/control functions (see 3.2) if the user considers this to be appropriate.

The symbols are intentionally limited to identification on process flow diagrams, piping and instrument diagrams, etc. and do not provide means of illustrating specific instruments or parts thereof.

The letter code for function identification shall be taken from table 1 of ISO 3511/1 and ISO 3511/2.

The application methods are shown in the examples.

Document History

ISO 3511-4
August 15, 1985
Industrial Process Measurement Control Functions and Instrumentation - Symbolic Representation - Part 4: Basic Symbols for Process Computer, Interface, and Shared Display/Control Functions
Scope and field of application The symbols established in this part of ISO 3511 have been developed to be used in conjunction with the symbols given in ISO 3511/1 and ISO 3511/2 and shall be...

References

Advertisement