UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - ISO/IEC ISP 10609-34-99

Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 34: Definition of Profile TC43111

inactive, Most Current
Organization: CSA
Publication Date: 1 July 1999
Status: inactive
Page Count: 17
scope:

General

ISO/IEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems interconnection (OSI) environment. It specifies a combination of OSI standards, which collectively provide the connection-mode Transport Service using the connection-mode Network Service.

This part of ISO/IEC ISP 10609 specifies the definition of Profile TC43111. The TC43111 profile is in the TC group which supports Transport protocol classes 0 and 2.

Position of Profiles within the Taxonomy

The taxonomy of profiles is defined in ISO/IEC TR 10000-2. This part of ISO/IEC ISP 10609 defines the profile:

TC43111  Connection-mode Transport Service over Connection-mode Network Service over ISDN - Packet mode service - D-channel access - Virtual Call (VC) without use of Q.931

This profile may be combined with any A-profile at the A/T boundary.

Scenario

The reference End System is directly attached to the ISDN at an S/T reference point of a Basic or a Primary Rate Access.

This part of ISO/IEC ISP 10609 specifies the required functions from the supporting protocol

At layer 1, CCITT I.430 is used for ISDN basic access and CCITT I.431 is used for primary rate access. At layer 2, CCITT Q.921 provides the LAPD Data Link procedures for the D channel. At layer 3, ISO/IEC 8208 packet layer protocol is used in DTE/DCE mode on the D channel. The provisions of ISO/IEC 8878 apply with regard to the mapping of the CONS primitives and parameters to and from the elements of the ISO/IEC 8208 packet layer protocol.

Network Service connection establishment and release are single stage processes, involving the establishment or release of a virtual call. (But, the Data Link layer connection need to be established by user or PH.)

Document History

ISO/IEC ISP 10609-34-99
July 1, 1999
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 34: Definition of Profile TC43111
General ISO/IEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems interconnection (OSI) environment. It specifies a combination of OSI standards, which collectively...
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 34: Definition of Profile TC43111
General ISO/IEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems interconnection (OSI) environment. It specifies a combination of OSI standards, which collectively...

References

Advertisement