CEN - EN 1726-2
Safety of Industrial Trucks - Self-Propelled Trucks Up to and Including 10 000 kg Capacity and Tractors with a Drawbar Pull Up to and Including 20 000 N - Part 2: Additional Requirements for Trucks with Elevating Operator Position and Trucks Specifically Designed to Travel with Elevated Loads
inactive, Most Current
| Organization: | CEN |
| Publication Date: | 1 September 2000 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Industrial trucks): | 53.060 |
Document History
EN 1726-2
September 1, 2000
Safety of Industrial Trucks - Self-Propelled Trucks Up to and Including 10 000 kg Capacity and Tractors with a Drawbar Pull Up to and Including 20 000 N - Part 2: Additional Requirements for Trucks with Elevating Operator Position and Trucks Specifically Designed to Travel with Elevated Loads
A description is not available for this item.