NPFC - MIL-C-23866
CONTROL SET, APPROACH POWER AN/ASN-54(V)
| Organization: | NPFC |
| Publication Date: | 15 September 1965 |
| Status: | active |
| Page Count: | 66 |
scope:
This specification covers design and all performance requirements for the Approach Power Control Set AN/ASN-54(V). This set shall be for use in the power approach configuration only.
The Approach Power Control (APC) Set shall consist of the following items: (See 6.5.)
Item A/C Designation Paragraph ---- --- ----------- --------- Computer, Throttle Control* F-4B CP-832/ASN-54(V) 3.5.1 A-4E CP-833/ASN-54(V) RA-5C CP-834/ASN-54(V) A-6A CP-(*)/ASN-54(V) A-4C CP-(*)/ASN-54(V) A-3B CP-(*)/ASN-54(V) Amplifier, Electronic (Single AM-4377/ASN-54(V) 3.5.2.1 Engine) Amplifier, Electronic (Twin AM-4376/ASN-54(V) 3.5.2.2 Engine) Servo Actuator, TG-155/ASN-54(V) 3.5.3 Electro-Mechanical, Rotary** Accelerometer, Aircraft MX-6320/ASN-54(V) 3.5.4
The equipment shall operate with the following associated equipment which shall not be supplied as part of the equipment:
Transmitter, Angle of Attack Control Panel Elevator Position Transducer
intended Use:
The sets covered by this specification are intended for use in aircraft to control angle of attack, and hence air speed, in the landing mode.
Document History